High Precision Series M Cycloidal Reducers
Featured Product from DieQua Corporation
DieQua’s High Precision Series M Cycloidal Reducers
This is the mini series with similar mounting and all the performance advantages of the standard designs. With only one size presently available, smaller versions are in development.
- Zero Backlash.
- High Tilting Moment Capacity; 44 Nm.
- High Positioning Accuracy <1 arc minute.
- High Positioning Repeatability ±15 arcseconds Angular transmission error.
- High Torsional Stiffness 4 Nm/arc min.
- High Tilting Stiffness High radial force from 2600 N to 45300 N.
- High Axial Force from 3700 N to 68100 N.
More Featured Products