SC1533-01FTG Series TVS Diodes
Featured Product from DigiKey
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment.
The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 15 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd Edition.
Features
- ESD, IEC 61000-4-2, ±30 kV contact/air
- EFT, IEC 61000-4-4, 40 A (5/50ns)
- MSL 1
- Maximum surge tolerance, IEC 61000- 4-5 2nd Edition, 15 A (8/20 μs)
- Halogen-free, lead-free, and RoHS compliant
Applications
- Appliances
- Battery protection
- Computer peripherals
- Medical equipment
- Notebooks, desktops, and servers
- Point-of-sale (POS) terminals
- Switches and buttons
- Test equipment and instrumentation
More Featured Products