Littelfuse 30EV Series Fuses

Featured Product from DigiKey

More Info Email Supplier Request a Quote

Littelfuse’s 30EV series bolt-down high-voltage fuses are designed for circuit protection in high-voltage, high-current automotive systems. These fuses are well-suited for ensuring overcurrent protection to branch circuits in electric vehicles (EVs) and hybrid passenger vehicles.

Features
  • Voltage rating:
    • Rated for a 500 VDC voltage
    • Ideal for use in high-voltage systems
  • Current handling:
    • Can handle high currents with versions available in 40 A and 100 A ratings
    • Provide reliable protection in EVs and hybrid vehicles
  • Environmental compliance:
    • RoHS compliant, contributing to environmental sustainability
  • Predictable time delay:
    • Utilize diffusion pill technology for consistent and predictable time-delayed circuit protection
    • Ensures that critical components are safeguarded during abnormal current conditions
  • Industry-standard footprints:
    • Available in M8 and M6 versions, adhering to industry standards
    • This compatibility simplifies replacement and integration
Applications
  • EVs
  • Hybrid passenger vehicles