REMxA Series DC/DC Converters

Featured Product from DigiKey

More Info Email Supplier Request a Quote

RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with ≥8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly regulated single/dual outputs with UVLO, SCP, and OVP. The REM2A series operates in ambient temperatures ranging from -40°C to +90°C without derating, while the REM4A series operates from -40°C to +80°C. Both series are UL marked and certified to IEC, EN, and ANSI/AAMI 60601 3rd Ed. Safety and 4th Ed. EMC medical standards, as well as IEC, EN, UL 62368-1 industrial standards. The low 2 μA leakage current also complies with medical applied part B, BF, and CF rating limits as defined by IEC60601-1.

Features
  • 2MOPP, 250 VAC working voltage isolation
  • Clearance and creepage distance ≥8 mm
  • Up to 5 kVAC/1 min reinforced insulation
  • IEC/EN/UL 60601 and 62368-1 certified
  • -40°C to +90°C operation, no derating
  • 2:1 wide input range
  • Compact 24.3 mm x 14.4 mm footprint
  • 3-year warranty
Applications
  • Medical
  • Test and measurement
  • Automation
  • Distributed power architectures