QPL Composite Plated Bandlock Backshells
Featured Product from DigiKey
Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight. Metal backshells are naturally prone to corrosion, but composite backshells fare much better in these conditions. Amphenol composite backshells offer excellent strain relief and are appropriate for EMI applications.
Features
- Weight savings of composite
- Plated and unplated options
- Strain relief and sealing by a separate mechanism
- EMI/RFI shielding
- Qualified to AS85049 standards
- Mates with MIL-DTL-38999 Series III connectors
Applications
- Ideal for applications where work is done frequently
- Commercial and military aerospace
- Aircraft power and signal
- Avionics and Instrumentation
- IFEC and seating
- Communications
- Rotorcraft/helicopters
- Naval/shipboard
- Space
- UAV
More Featured Products