RAPTOR Series Connectors

Featured Product from DigiKey

More Info Email Supplier Request a Quote

Amphenol PCD RAPTOR state-of-the-art line of connectors are intended for high voltage and high current systems in hybrid, E-Flight, and E-VTOL applications. These connectors are available in shell sizes of 15 to 25 and have TALON high-temperature contacts. Their nickel-plated aluminum housings and silver-plated copper contacts guarantee dependability and longevity. The high-voltage optimized insulator material provides higher creepage and clearance distances and better insulation geometry for high-voltage electric fields. These connectors are perfect for E-Flight, E-VTOL, and hybrid aircraft applications because they are designed to withstand higher operating voltages at aircraft altitudes.

Features
  • TALON high-temperature contacts
  • Max operating voltage: 850 V @ 35,000 ft
  • Shell sizes: 15 to 25
  • Silver-plated copper contact
  • Nickel-plated aluminum connector housings
  • Insulator material for high-voltage
  • Increased creepage and clearance distances
  • Improved insulation geometry for HV electric fields
  • Designed for increased operating voltages at aircraft altitudes
  • IP68
Applications
  • Autonomous air mobility (AAM)
  • Urban air mobility (UAM)
  • Electric vertical take-off and landing (E-VTOL)
  • Comm air electrification
  • Batteries, motors, and inverters
  • Drones
  • Fixed-wing electric aircraft
  • Hydrogen-powered aircraft