High-Speed Cable Assemblies

Featured Product from DigiKey

More Info Email Supplier Request a Quote

As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable assemblies breaks the constraints of traditional signaling substrate and hardware offerings, resulting in a cost-effective, high-performance and heat efficient solution to the challenges of today’s applications.

Samtec’s high-speed cable assemblies use Samtec’s Eye Speed® micro coax and twinax for excellent signal integrity performance with individual copper serve or braid shielding. Assemblies include future-proof, high-density array, integral ground plane, hermaphroditic and rugged Edge Rate® systems. Rugged features and options available include strain relief, plastic housings, screw downs, latches, locks and more.

Features

  • Performance up to 156 Gbps PAM4 (28 Gbps NRZ)
  • Single-ended 50 Ω and differential 100 Ω standards
  • Rugged features and options available
  • 30, 34, 36 & 38 AWG coax and twinax construction
  • Eye Speed® cable technology
  • Stranded conductor for small bend radii and dynamic high flexing cycle applications
  • Cost-effective ribbonizing eliminates discrete wires
  • Custom end options for any application

Applications

  • Electrical measuring instruments
  • Robotic hardware
  • Prepackaged software services
  • Radio and television broadcasting and communications equipment
  • Electronic coils, transformers and other inductors
  • Medical/hospital equipment
  • Semiconductors/related devices
  • Computer systems design
  • Search, detection, navigation, guidance, aeronautical and nautical systems and instruments
  • General industrial machinery
  • Communications equipment
  • Photographic equipment and supplies
  • Computer programming Services
  • Optical instruments/lenses
  • Measuring/dispensing pumps