HPT5K0 Series AC/DC Power Supplies

Featured Product from DigiKey

More Info Email Supplier Request a Quote

The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are scalable from 3 kW to 25 kW, with nominal single voltage outputs from 48 VDC to 800 VDC. The HPT5K0 series delivers significant flexibility in a broad scope of industrial and scientific applications through its sophisticated digital control and monitoring functions. High power density, class B conducted emissions, and medical safety approvals up to 200 VDC are highlights of the rich feature set.

HPT5K0 supports a wide range, low line and high line input requirements, and simplified interconnections for high power systems. It operates from a wide range of 180 VAC to 528 VAC input. The 400 VDC and 800 VDC models feature a specialized high-voltage connector, galvanically isolated communications, and a comprehensive safety interlock, making them ideal for battery charging, semiconductor manufacturing, renewable energy, and industrial environments.

The HPT series is fully configurable through DSP controls for customer-specific functionality across medical, industrial, and semiconductor fabrication (semi-fab) applications. The intuitive user interface simplifies system configuration and provides real-time diagnostics for monitoring the health of the application.

Features
  • Three phase 180 VAC to 528 VAC input – three wire and earth
  • High efficiency up to 94%
  • Programmable output voltage: 0 to 105%
  • Programmable output current: 0 to 110%
  • Active current sharing in parallel configurations
  • Safety interlock
  • PMBus, CANopen, Modbus, and SCPI protocols
  • Rich suite of configurable signals and controls
  • 5 VDC/2 A housekeeping supply
  • SEMI F47 compliant
  • Intuitive user interface
Applications
  • Medical research
  • MRI scanners
  • Battery chargers
  • Automation
  • Robotics
  • Lasers
  • Semi-fab: LED heating, UV curing, and plasma generation
  • Renewable energy equipment test
  • High-power lasers in additive manufacturing
  • Electroplating
  • Cathodic protection
  • Test and measurement
  • Specialist LED heating/curing
  • Water purification
  • EV and AGV battery charging
  • Industrial/horticultural lighting
  • Industrial printing