REDCUBE Terminals - 4power!

Featured Product from DigiKey

More Info Email Supplier Request a Quote

The different designs are oriented on the four leading processing technologies. This guarantees flexibility in processing and connection technologies and fast as well as uncomplicated assembling. With continual development of the REDCUBE series, straight or angled Board-to-Board and Wire-to-Board connections are possible.

The four designs at a glance

  • REDCUBE PRESS-FIT
  • REDCUBE PLUG
  • REDCUBE SMD
  • REDCUBE THR
REDCUBE PLUG

The new quick and easy pluggable solution REDCUBE PLUG – consists of a REDCUBE PRESS-FIT. Therefore, no additional tools are necessary. The housing material is glass fiber-reinforced plastic, has high heat resistance and withstands deformation at high ambient temperatures.

Pushing by hand on the top of the housing allows putting-in the corresponding plug. After actuating, the spring returns to its initial position and locks the plug automatically at two positions into the plastic housing. Removing the plug works in the opposite direction. A hexagonal crimping connects plug and cable with each other. The special plating and surface post-treatment of the plug prevents cracking of the surface during the crimping process.