Extreme Exposure RF Interconnects
Featured Product from DigiKey
Amphenol RF offers safe and sustainable industrial-plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in environmentally friendly, chromium-free tin-nickel plating for settings with extreme exposure. The extra layer of protection this plating ensures reliable RF performance. Tin-nickel plating is RoHS and REACH compliant and does not contain potentially harmful, commonly used anti-corrosive elements. Mechanical robustness is achieved by applying alternate plating that can extend the life of the RF interconnect in situations where they are exposed to unfavorable conditions such as in marine environments. The level of salt spray resistance is measured in hours. All connectors and adapters are exposed to concentrated salt spray and tested for the corrosion of the base material for a full 720 hours to ensure reliable performance.
- Validated 720 hours of salt spray endurance
- Waterproof IP67-sealed interfaces
- Superior RF performance
- Environmentally friendly and chromium-free
- Marine GPS
- Remote base stations
- Environmental measurement equipment
- Search and rescue communications