FC3215AN Series 32.768 kHz Low-ESR Crystal Unit
Featured Product from DigiKey
Epson’s FC3215AN is a 32.768 kHz crystal unit with a low ESR of 35 kΩ in a compact package, which is critical for portable electronics and very tight space-constrained applications. The FC3215AN crystal is ideal for a variety of applications, such as wireless modules, IoT, medical, industrial, security surveillance equipment, smart meters, consumer electronics, and low-power MCU applications. It supports an extended operating temperature range from -40°C to +105°C. The FC3215AN crystal is available in a 3.2 mm x 1.5 mm x 0.9 mm package with standard pinouts.
Features
- Frequency range: 32.768 kHz
- Frequency tolerance: 20 ppm
- Low ESR: 35 kΩ (typ.)
- Drive level: 0.5 μW max
- Load capacitance: 7 pF, 9 pF, and 12.5 pF
- Compact package: 3.2 mm x 1.5 mm x 0.9 mm
Applications
- Wireless modules
- Portable IoT products
- Personal medical devices
- Industrial equipment
- Security/surveillance equipment
- Smart meters
- Consumer electronics
More Featured Products