Hammond 1556 Series ABS Plastic Enclosures
Featured Product from DigiKey
Hammond Manufacturing’s 1556 series enclosures are molded in flame-retardant ABS plastic and are ideal for housing printed circuit boards and a variety of electronic devices. Available in black, white, or light gray, the 1556 series features modern rounded edges and 14 sizes to choose from including both rectangular and square options.
1556 series enclosures can be mounted in three different ways. Optional mounting feet, supplied in a pack of four, can be installed facing outwards for heavy-duty wall mounting or inside the pre-molded foot slots on the back of the enclosure for flush wall mounting. Adhesive rubber feet are included with each enclosure which prevent unwanted movement when mounted on a desk or tabletop.
Aluminum inner panels are available for all sizes. The enclosure lid is secured by installing four self-tapping Plastite screws into pre-molded screw posts.
- Molded in UL94-V0-rated, flame-retardant ABS plastic
- Designed to meet IP54 standards
- 14 sizes
- Available in black, white, and light gray
- Four high-strength, self-tapping Plastite lid screws included (#6 x ½”)
- Aluminum panels are available
- Mounting foot kits are available
- Rubber feet included
- Can be mounted in three different ways