NanoRF 75 Optical Hybrid Module
Featured Product from DigiKey
TE Connectivity (TE) 75 Ω NanoRF optical hybrid modules offer advanced performance in many demanding aerospace and defense applications by providing high speed and density in a small form factor. This product addresses the emerging need for higher-speed video processing (such as SDI), especially in new sensor systems, including alignment to sensor open systems architecture (SOSA). Next-generation video capture requires a 75 Ω coax solution.
Benefits
- Floating inserts on the backplane side with alignment features provide reliable, stub-free mating
- Supports cabled MT and edge-mount transceivers, allowing additional modularity and options for customers
- Multiple slot profiles and connector modules added to VITA 65.0 and 65.1 standards allow intermateability and interoperability among suppliers
- VPX-compliant hardware for a robust supply chain
- No special tooling needed for application and rework
- Higher-speed video solution
- High-density package with open standard
Target Markets
- Missile defense
- UAVs
- Ground defense
- Military aerospace
- Military marine
- Space
Applications
- Radar
- Electronic warfare
- Missile guidance
- Tactical communication
More Featured Products