Nexperia NCA9555 Series GPIO Expander
Featured Product from DigiKey
Nexperia's NCA9555 provides 16 bits of general-purpose input/output (GPIO) expansion for I²C bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt and default pull-up resistors on GPIOs. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, pushbuttons, LEDs, fan control, and more. The NCA9555 contains a set of 8-bit input, output, configuration, and polarity inversion registers. At power-up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The NCA9555 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power-on reset sets the registers to default values and initializes the device state machine. The NCA9555 has three address pins A0, A1, and A2 which can be used to configure the I²C bus slave address of the device. It allows up to eight devices to share the same I²C-bus/SMBus.
- I²C-bus to parallel port expander
- Operating power supply voltage range: 1.65 V to 5.5 V
- Low standby current consumption: 2.5 µA (maximum)
- Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs (VHYS = 0.10 × VCC [typical]) with noise filter on SCL and SDA inputs
- 5 V tolerant I/Os
- 16 I/O pins which default to 16 inputs
- Open-drain active LOW interrupt output (INT)
- 400 kHz fast-mode I²C-bus
- Internal power-on reset
- Power-up with all channels configured as inputs with weak pull-up resistors
- No glitch on power-up
- Latched outputs with 25 mA drive maximum capability for directly driving LEDs
- Latch-up performance exceeds 100 mA per JESD78, Class II
- ESD protection:
- HBM ANSI/ESDA/JEDEC JS-001 Class 2 exceeds 2,000 V
- CDM ANSI/ESDA/JEDEC JS-002 Class C3 exceeds 1,000 V
- Specified from -40°C to +85°C
- I²C-bus/SMBus
- ACPI power switches, sensors, push buttons, LEDs, fan control, and more
- General-purpose input/output (GPIO) expansion