Taoglas FXUB85 5G Flexible Antenna
Featured Product from DigiKey
Taoglas' Pylon FXUB85 is an ultra-wideband flexible PCB antenna designed for next generation connectivity. The Pylon provides high performance for all 5G sub 6 GHz (FR1) and Wi-Fi 6 applications with a typical efficiency of more than 70% across both low and high-frequency bands. The Pylon allows for coverage in the 3.5 GHz CBRS bands, the 1400 MHz 5G NR bands 74/75/76, and the 3.6 GHz to 4.6 GHz Japan 5G NR bands 77/78/79, covering the entire spectrum from 600 MHz to 8 GHz. It maintains excellent performance in all the traditional 4G bands, including 4G band 71 and allows for fallback to 3G/2G bands where necessary. The Pylon is an ideal choice for any device maker that desires ease of integration combined with affordable cost without compromising performance. The cable and connector are fully customizable.
- Ultra-wide bandwidth, covering all 5G/4G applications
- 600 MHz to 8 GHz operating frequency
- Covers full Wi-Fi spectrum including Wi-Fi 6
- Small form factor
- High efficiency across all bands
- Excellent radiation pattern quality
- Band 71/600 MHz ready
- IoT and connected devices
- UAVs and autonomous vehicles
- Precision tracking
- Industrial robotics and factory automation
- Field and body sensors and wearables
- Digital signage