High-Dynamic Lightweight Ironless Motors

Featured Product from ETEL S.A.

More Info Email Supplier Request a Quote

The ILF+ ironless linear motors are small size motors perfectly suited for very high dynamic and low moving mass applications. In addition, the total absence of force ripple ensures perfect speed stability and makes ILF+ suited for any scanning applications where speed control is a key specification. As for all ironless motors, ILF+ provides zero attraction force between the glider and the magnetic ways. To further increase the continuous force, ILF+ can be delivered with a forced air cooling option. 

The ILM+ ironless linear motors are a more powerful version of the ILF+ motors. The ILM+ series combine all advantages of ironless motors and provides high continuous force. This motor family is suited for the most demanding mid- to high-mass scanning applications where zero attraction forces and outstanding speed stability are requested. The low mass per force ratio also makes ILM+ suited for very high dynamic applications in many diverse industries. To further increase the continuous force, ILM+ can be delivered with a forced air cooling glider.

Click here to see the data sheets and interface drawings of the various ILF+ Linear Motors.

Click here to see the data sheets and interface drawings of the various ILM+ Linear Motors.

About ETEL

ETEL, founded in 1974 and based in Switzerland, is a supplier 100% dedicated to direct drive technology. ETEL’s range of linear and torque motors, position and motion controllers, and high-end motion system products provide a large selection to meet nearly all customers’ needs and providing them with process improvement they have been looking for.