Instructional Lab Electrical Components

Featured Product from E-Z-HOOK, a division of Tektest, Inc.

More Info Email Supplier Request a Quote

>>>>>E-Z-HOOK & IEC: See It In Action

Explore how E-Z-Hook for IEC Simplify and streamline electrical training environments. Get a firs-Hand look at the tools that make lavs faster, safer, and more effective.

Features and benefits

  • Optional test lead terminations: select from our 0.080" standard stacking pin plug, ring terminal, fork spade, or any other standard terminal connections to mate with your electrical system training devices from transformers to solid state relays. Customized pin sockets with pin, ring or fork spade terminals make for flawless training.
  • Slim handle design of our 0.080" pin plug allows for close side by side connections and swivels to allow for repositioning without unhooking from device.
  • Color code options for easy recognition. Plastic nylon housings, test leads and wire spools come in 10 colors for simple color coding.

 

9259
0.080″ Slimline Stacking Pin Plug
Our 9259 0.080” Slimline Stacking Pin Plug has a Plastic handle, plated brass body, and beryllium copper internal socket spring with a 0.144” diameter wire exit hole.

9495
#8 Fork spade terminal with 0.080″ pin socket

9496
Ring Terminal Adapter

9125
0.080″ Stacking Pin Plug Jumper, 18 AWG PVC Test Lead
Our 9125 Test Lead has a 0.080 in (2.03mm) Stacking Pin Plug to a 0.080 in (2.03mm) Stacking Pin Plug on 18 AWG PVC wire. The Stacking Pin Plug is our 9259.

FLEXIBLE TEST LEAD WIRE IN 
100 & 500 FT SPOOLS

 

 

Follow us on:

 

Watch>>> Welcome to E-Z-Hook

About E-Z-HOOK The Impossible Hookers™
For 64 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.