High Temperature Test Hook Connectors and Leads
Featured Product from E-Z-HOOK, a division of Tektest, Inc.
Guide to High Temperature Test Hook Connectors
Both the X100W mini-hook and XM micro-hook style connectors are available in high temperature test hook models. When environments or sterilization processes require products to withstand high temperatures, E-Z-Hook has existing options in our “standard” product offering.
The X100WX and XMX test hook versions are molded with mineral-reinforced nylon. These modified test hook styles have been tested to support high temperatures for extended periods at 250°F (122°C) and short cycles as high as 300°F (150°C). If testing environments require a higher temperature resistance, then the X100WXH extra high temperature test clip proves to support 300°F (150°C) for extended periods and 350°F (175°C) for short periods.
These three test hook connectors can be made into high temperature test leads by using our 300 series (24 AWG Teflon Wire). If you cannot find a test lead combination with the connectors you want, contact us for custom solutions. Let us know your requirements and we will always do our best to offer a product solution.
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
Custom Assemblies Is Our Standard
In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
About E-Z-HOOK | The Impossible Hookers™
Watch>>> Welcome to E-Z-Hook
For 60 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.
Choosing E-Z-Hook means:
- No order minimums
- Shipped within 48 hrs (standard)
- Competitive Pricing
- Custom solution capabilities
- Excellent customer service
- High quality product standards
- RoHS compliant products
- ISO 2001:2015 registered
- Test Hooks & Probes
- Connectors & Adapters
- Harness Board Components
- Test Leads & Patch Cords
- Coaxial Cable Assemblies
- Wire & Cable Spools
- Kits
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
Please reach out to us if you have any inquirys or would like to get a qoute for a custom product to meet your testing requirements! We also provide a complimentary catalog of our full range of products, excluding some kits exclusivly online, that you may request. We also encourage you to subscribe to our newsletter to stay up-to-date on our products and whats happening at E-Z-Hook.
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
E-Z-Hook, div. of Tektest
––––––––––––––––––––––––––––––––––––––––––––––-
Office +1 626 446 6175 Toll Free +1 800 995 4665
Email info@e-z-hook.com Web www.e-z-hook.com
Address 5108 Azusa Canyon Road Irwindale, CA 91706 USA
––––––––––––––––––––––––––––––––––––––––––––––-