A GUIDE TO ALLIGATOR CLIPS
Featured Product from E-Z-HOOK, a division of Tektest, Inc.
Alligator (Crocodile) Clips
Alligator clips, also referred to as crocodile clips in Europe, are spring metal electrical clips with long, serrated jaws. The primary use of alligator clips is to establish temporary electrical connections when clipped onto terminals and components. They get their name from the resemblance of their jaws to alligator or crocodile teeth / jaws
Alligator / Crocodile Clips & Connectors
A large variety of alligator clips are available. Choose from mini alligator clips, large alligator clips, insulated alligator clips, metal alligator clips and insulation piercing clips. Our alligator clip product line includes test clips adapters with alligator to banana socket (banana jack), female 6-32 thread, tip jack or pin socket and other combinations.
Follow us on:
Custom Assemblies Is Our Standard
In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!
Watch>>> Welcome to E-Z-Hook
About E-Z-HOOK The Impossible Hookers™
For 64 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.