Insulation-Piercing Test Leads and Connectors

Featured Product from E-Z-HOOK, a division of Tektest, Inc.

More Info Email Supplier Request a Quote

Insulation-Piercing Testing

Non-invasive testing in live environments where safety is of paramount concern. No more need to strip or cut wire to be tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already assembled test leads often featured in many of our kit sections or custom ordered with the exact wire material, gauge, length, color, and connector combinations to fit specific testing requirements. To determine which insulation-piercing testing solution is the best fit for you, select one of the following 8 connectors that would fit your testing environment, and if the connector is made for attachment to a test lead, look at some of our featured test leads in parenthesis below. Contact the manufacturing plant for specific needs and if we do not have the product already made with your specific test lead combinations, we specialize in custom assembly. Check out our recent <blog post> Guide to Insulation-Piercing Connectors & Test Leads for product offerings, when to use them, and comparisons between the different parts.

 

>>> Macro-Hook Adapter: a heavy-duty test clip with (2) standard 4 mm banana sockets or the ability to be crimped or soldered to wire; pierces 32-18 AWG or 0.15 in (3.81 mm) wire (XEL)

>>> Macro-Hook Connector: a heavy-duty test clip with the ability to be crimped or soldered to wire; pierces 22-14 AWG wire (XJ / XJL)

>>> Micro-Hook Adapter: a heavy-duty test clip with (1) standard 0.03 in (0.76 mm) pin socket; pierces 0.061 in (1.55 mm) wire (XEP / XEPA)

>>> Wire Clamp Harness Board Component: a nail clip test terminal on a 8-32 threaded post; pierces 0.16 in (4.06 mm) wire (82-2)

>>> Wire Clamp Harness Board Component: a nail clip test terminal on a 4-40, 6-32, 8-32, or 10-35 threaded post; pierces 0.2 in (5.08 mm) wire (8507)

>>> Alligator (Crocodile) Clip:  a heavy-duty test clip with the ability to be crimped or soldered to wire; PVC insulation boot sold separately unless bought on a test lead; pierces 0.187 in (4.75 mm) wire (9350)

>>> Wire Clamp Connector Test Lead: with tightening screw on a test lead only; pierces 28-18 AWG wire (636XB, 613XB, 236XB)

>>> Wire Clamp Connector Test Lead: with tightening screw on a test lead only (XB-4)

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 

Custom Assemblies Is Our Standard

In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 


About E-Z-HOOK | The Impossible Hookers™

Watch>>> Welcome to E-Z-Hook

For 60 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.

 

Choosing E-Z-Hook means:

  • No order minimums
  • Shipped within 48 hrs (standard)
  • Competitive Pricing
  • Custom solution capabilities
  • Excellent customer service
  • High quality product standards
  • RoHS compliant products
  • ISO 2001:2015 registered


Product Lines:


Industry Focus:

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

Please reach out to us if you have any inquirys or would like to get a qoute for a custom product to meet your testing requirements! We also provide a complimentary catalog of our full range of products, excluding some kits exclusivly online, that you may request. We also encourage you to subscribe  to our newsletter to stay up-to-date on our products and whats happening at E-Z-Hook.

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 

E-Z-Hook, div. of Tektest

––––––––––––––––––––––––––––––––––––––––––––––-

Office +1 626 446 6175  Toll Free +1 800 995 4665

Email info@e-z-hook.com Web www.e-z-hook.com

Address  5108 Azusa Canyon Road Irwindale, CA 91706 USA

––––––––––––––––––––––––––––––––––––––––––––––-

Facebook | Instagram | Twitter | LinkedIn | YouTube | Blog