Coaxial Cable Assemblies - Custom Capabilities!

Featured Product from E-Z-HOOK, a division of Tektest, Inc.

More Info Email Supplier Request a Quote

BNC Coaxial Cable Assemblies

E-Z-Hook manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Test Cables and assemblies are available with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or cable type and length. If the cable test lead or assembly combination you are looking for is not shown please contact us for custom options.

E-Z-Hook manufacturers a wide variety of test cables, coaxial cable assemblies and cable accessories. We can provide custom solutions to any cable assembly needs. In addition to providing a stellar assortment of BNC male and BNC female connectors in coaxial cable assemblies, we also specialize in phone plugs, double banana plugs, TNC, N series, UHF, SMA, and LOC connectors. E-Z-Hook provides the industry with a variety of standard and custom cable assemblies, breakouts and between series cable assemblies.

Shown is the 1020 Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks. The 1020 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red X100W mini-hook (center) and a black X100W mini-hook (ground). The coaxial connector is encased with a black strain relief boot and the Y block has internal strain relief. This cable utilizes RG58C/U cable with a specified length. This wire utilizes 20 AWG PVC with a length of 3 in (76.2 mm) for red and 9 in (228.6 mm) for black.

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 

Custom Assemblies Is Our Standard

In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 


About E-Z-HOOK | The Impossible Hookers™

Watch>>> Welcome to E-Z-Hook

For 60 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.

 

Choosing E-Z-Hook means:

  • No order minimums
  • Shipped within 48 hrs (standard)
  • Competitive Pricing
  • Custom solution capabilities
  • Excellent customer service
  • High quality product standards
  • RoHS compliant products
  • ISO 2001:2015 registered


Product Lines:


Industry Focus:

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

Please reach out to us if you have any inquirys or would like to get a qoute for a custom product to meet your testing requirements! We also provide a complimentary catalog of our full range of products, excluding some kits exclusivly online, that you may request. We also encourage you to subscribe  to our newsletter to stay up-to-date on our products and whats happening at E-Z-Hook.

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 

 

E-Z-Hook, div. of Tektest

––––––––––––––––––––––––––––––––––––––––––––––-

Office +1 626 446 6175  Toll Free +1 800 995 4665

Email info@e-z-hook.com Web www.e-z-hook.com

Address  5108 Azusa Canyon Road Irwindale, CA 91706 USA

––––––––––––––––––––––––––––––––––––––––––––––-

Facebook | Instagram | Twitter | LinkedIn | YouTube