Versatile Coax Cable Spools for Testing & Builds

Featured Product from E-Z-HOOK, a division of Tektest, Inc.

More Info Email Supplier Request a Quote

Cable Spools

Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic

Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13

Lengths: 50, 100, 500, 1000 foot spools

Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video

Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable spools are available in various lengths as well as pre-assembled into and cable assemblies

Cable Assemblies
E-Z-Hook manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Test Cables and assemblies are available with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or cable type, and length. If the cable test lead or assembly combination you are looking for is not shown please contact us for custom options.

E-Z-Hook manufacturers a wide variety of test cables, coaxial cable assemblies and cable accessories. We can provide custom solutions to any cable assembly needs. In addition to providing a stellar assortment of BNC male and BNC female connectors in coaxial cable assemblies, we also specialize in phone plugsdouble banana plugsTNC, N series, UHF, SMA, and LOC connectors. E-Z-Hook provides the industry with a variety of standard and custom cable assemblies, breakouts and between series cable assemblies.

Follow us on:

 

Watch>>> Welcome to E-Z-Hook

About E-Z-HOOK The Impossible Hookers™
For 64 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.