High Quality Harness Board Components!

Featured Product from E-Z-HOOK, a division of Tektest, Inc.

More Info Email Supplier Request a Quote

Harness Board Components: From Nail Clips or Test Terminals to Harness Board Nails or Accessories!

Nail Clip Test Terminals

E-Z-Hook provides a variety of nail clips test terminals to fit your specific testing requirements. Nail clip test terminals include variations of these features: standard, heavy duty, high temperature rated, multi wire connection, on threaded post, insulation piercing, banana plug or pin plug or terminal ring adapters.

Harness Board Nails

Nickle-Plated Steel 1.25, 1.75, 2, 3, or 5 inch harness board nails. Harness Board Nails have a slightly dulled tapered point, approximately 3 to 4 times in length as compared to the diameter. Tool Steel is heat treated and plated for maximium durability.

Harness Board Accessories

Include in your purchase a T20 Driving Tool that assists in nailing in your smaller nailclips without damage. Best for use with E-Z-Nailclip test terminals 81-1, 83-8 and 84-1. Or check out our 0.25, 0.50, or 0.75 inch spiral harness wrap spools made with PE (Polyethylene) or Nylon. Easy to use for harness board solutions. 

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 

Custom Assemblies Is Our Standard

In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 


About E-Z-HOOK | The Impossible Hookers™

Watch>>> Welcome to E-Z-Hook

For 60 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.

 

Choosing E-Z-Hook means:

  • No order minimums
  • Shipped within 48 hrs (standard)
  • Competitive Pricing
  • Custom solution capabilities
  • Excellent customer service
  • High quality product standards
  • RoHS compliant products
  • ISO 2001:2015 registered


Product Lines:


Industry Focus:

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

Please reach out to us if you have any inquirys or would like to get a qoute for a custom product to meet your testing requirements! We also provide a complimentary catalog of our full range of products, excluding some kits exclusivly online, that you may request. We also encourage you to subscribe  to our newsletter to stay up-to-date on our products and whats happening at E-Z-Hook.

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 

 

E-Z-Hook, div. of Tektest

––––––––––––––––––––––––––––––––––––––––––––––-

Office +1 626 446 6175  Toll Free +1 800 995 4665

Email info@e-z-hook.com Web www.e-z-hook.com

Address  5108 Azusa Canyon Road Irwindale CA 91706 USA

––––––––––––––––––––––––––––––––––––––––––––––-

Facebook | Instagram | Twitter | LinkedIn | YouTube