PCB Multi-Lead Assemblies

Featured Product from E-Z-HOOK, a division of Tektest, Inc.

More Info Email Supplier Request a Quote

Muli-Lead Assemblies

Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as attached connectors to meet client requirements.

Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to 0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire.

Ribbon Cables

E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable is made with 7 x 36 tinned copper stranding for higher quality flexibility. With 14, 16, 20 and 40 conductors to choose from, you have a variety of options to fit your testing requirements. Purchased by the foot. 

 

Custom Assemblies Is Our Standard

In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 


About E-Z-HOOK | The Impossible Hookers™

Watch>>> Welcome to E-Z-Hook

For 60 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.

 

Choosing E-Z-Hook means:

  • No order minimums
  • Shipped within 48 hrs (standard)
  • Competitive Pricing
  • Custom solution capabilities
  • Excellent customer service
  • High quality product standards
  • RoHS compliant products
  • ISO 2001:2015 registered


Product Lines:


Industry Focus:

 

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

Please reach out to us if you have any inquirys or would like to get a qoute for a custom product to meet your testing requirements! We also provide a complimentary catalog of our full range of products, excluding some kits exclusivly online, that you may request. We also encourage you to subscribe  to our newsletter to stay up-to-date on our products and whats happening at E-Z-Hook.

––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––

 

 

E-Z-Hook, div. of Tektest

––––––––––––––––––––––––––––––––––––––––––––––-

Office +1 626 446 6175  Toll Free +1 800 995 4665

Email info@e-z-hook.com Web www.e-z-hook.com

Address  225 N 2nd Avenue Arcadia CA 91006 USA

––––––––––––––––––––––––––––––––––––––––––––––-

Facebook | Instagram | Twitter | LinkedIn | YouTube