High Speed Variable Gain Photoreceiver
Featured Product from Electro Optical Components, Inc.
FEMTO's OE-300 photoreceiver series uses premium quality photodiodes followed by a high-end, variable gain transimpedance amplifier. The low noise performance (NEP) is outstanding and the relatively large sized detectors make optical alignment easy.
It has switchable gain from 102 to 108 V/A giving precise and reliable measurements within a wide dynamic range from nanowatts up to 10 milliwatts optical power. The OE-300 works with standard optical accessories like tubes and lenses using it’s free space input option. FC and SMA optical fiber inputs are also an option. The OE-300 is part of a full line of Signal Recover Amplifiers from FEMTO with the best performance available. They are also small in size so you can get them close to your work.
- Current amplifiers – fixed & variable gain transimpedance amplifiers – TIA
- Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers
- High Speed GHz amplifiers
- Custom amplifiers
- Photoreceivers – ultra-fast fixed & variable gain, custom photoreceivers (with or without photodetector modules)
- Lock-in amplifiers