Accurate Nitrous Oxide Greenhouse Gas Measuring
Featured Product from Electro Optical Components, Inc.
Nitrous Oxide (N2O) is a greenhouse gas 300 times more harmful than carbon dioxide (CO2). It can be precisely monitored using smartGAS FLOWEVO NDIR Sensors. Now more than ever it is important to monitor and control it's output.
Nitrous oxide (N2O) is also known as “laughing gas”. It is not just used in medicine. It is also used in the food industry as a propellant for spray whipped cream (E 942), in aerospace technology to oxidize unwanted exhaust gases in rocket engines and agriculture fertilizers.
smartGAS offers tailor-made technologies for N2O measurement using its reliable non-dispersive infrared absorption (NDIR) sensors for gas analyzing. The sensors are not only very stable over the long term, but also require little maintenance and have a long service life, so that they guarantee reliable measurement even in remote locations.
The FLOW EVO sensor for nitrous oxide covers the complete measuring range from 0 to 500 ppm with a digital resolution of 1 ppm (parts per million) and, like all smartGAS gas sensors, is matched to the individual application, pre-calibrated and delivered ready for operation. The detection limit is ≤ 0.6 ppm with a repeatability of ≤ ±2.5 ppm.
smartGAS offers a complete line of NDIR and Photoacoustic (PAS) sensor modules for you accurate gas measurement applications. For the most precise measurements, use the FlowEVO Plus and SILAREX Plus NDIR Modules.