Flexibility With NDIR Refrigerant Gas Measurement
Featured Product from Electro Optical Components, Inc.
The BASICEVO Pro Broadband NDIR gas sensor for ambient air monitoring uses dual wavelength technology. It is designed for leak detection of refrigerant (Freon) gases (select 1 of the 20 gases) in small concentration ranges (ppm range). Ideal for wall mount detectors and room air monitoring devices.
BASICEVO Pro Broadband Product features:
- Non Dispersive Infra-Red (NDIR)
- Dual beam / Reference channel
- Measure 20 refrigerent gases with one sensor
- Internal calibration curve for each Freon
- Dual range 2000 ppm and 1000 ppm selectable
- Easy target gas selection
BASICEVO diffusion sensors advantages are a long lifetime, low level detection capabilities, very slight drift, a large temperature range, a fast response time, flexibility in installation and low maintenance costs.
Other NDIR detection sensors include:
- FLOWEVO Short Path Modules for Process Measurement
- FLOWEVO Long Path Modules for Process Measurement
- FLOWEVO PLUS Dual Channel High Performance and Sensitivity
- SILAREX Multiple Gas Solutions
- SILAREX PLUS Quad Channel High Performance and Sensitivity
More Featured Products