Announcements

Electro Optical Components, Inc. has promoted these products / services:

Electro Optical Components, Inc. - Custom High Gain, Low Noise Amplifiers, the BEST

FEMTO provides the BEST amplifiers and photoreceivers for signal recovery. Lowest Noise with Highest Gain. The name FEMTO says it all (10-15th)!!! That is the kind of performance you get from the Experts. But if you have a custom requirement for your OEM application, they can do this too. Just let us know what you need. (read more)

Electro Optical Components, Inc. - Nitrous Oxide (N2O) Used Lots But Needs Monitoring

Nitrous Oxide (N2O) is an important gas widely used in industry. Nitrous Oxide is used in various applications such as medical, the food industry, semiconductor production and is found as an unwanted emission in many applications. The problem is Nitrous Oxide (N2O) is a greenhouse gas that is 300 times more harmful than carbon dioxide (CO2). (read more)

Electro Optical Components, Inc. - High Performance, Easy Use Fluorescence Detection

Electro Optical Components offers the DIALUNOX small, easy to use fluorescence measurement system, which is extremely sensitive, robust and affordable! It uses modern microsystems, state of the art LED and filter technology. The results is a fluorescence detector that can be used for mobile measurement systems or integrated into systems for online process monitoring in production lines o... (read more)

Electro Optical Components, Inc. - FEMTO's Best DLPVA Voltage Amplifiers Get Better

FEMTO’s new DLPVA-101-B, -F and -BLN models offer sensitive voltage amplifiers for even more precise measurement of small voltage signals. They replace the corresponding DLPVA-100 variants. (read more)

Electro Optical Components, Inc. - Flexibility With NDIR Refrigerant Gas Measurement

If you need flexibility in choosing the refrigerant (Freon) gas you want to measure, then the BASICevo Pro Broadband is the module for you. (read more)

Electro Optical Components, Inc. - Improved Hydrogen Cyanide (HCN) Sensors

Electro Optical Components (EOC) offers the upgraded Hydrogen Cyanide (HCN) sensor that is designed based on the new electrochemical technology that is more selective to the HCN target gas. (read more)

Electro Optical Components, Inc. - Precise Hydrogen Sulfide (H2S) Gas Detection

You can get Accurate and Precise Hydrogen Sulfide (H2S) Detection using EOC’s DOAS (Differential Optical Absorption Spectroscopy) Module. NDIR is not effective with hydrogen sulfide because water (H2O) interferes with the reading (H2S and water have similar absorption bands in the IR region). DOAS operates in the ultraviolet (UV) spectrum. (read more)

Electro Optical Components, Inc. - Long Lasting O2 (Oxygen) Sensors

Electro Optical Components offers their O2 (Oxygen) sensor that has longer life and is lead free for RoHS compliance.

This state of the art O2 (Oxygen) Sensor has double the lifetime of existing O2 sensors, up to 4 years. It also is lead free, making it RoHS compliant.

Electro Optical Components also offers a full line of state of the art Se... (read more)

Electro Optical Components, Inc. - High Temp & High Humidity Hydrogen Sulfide Sensor

Electro Optical Components introduces the new 4H2S-100HT Hydrogen Sulfide (H2S) sensor, for applications in high temperature and high humidity environments. (read more)

Electro Optical Components, Inc. - Portable Water Quality Heavy Metal Analyzer

EOC-SI-W6200 is a portable water quality heavy metal rapid analyzer. It uses electrochemical rapid detection method for analyzing heavy metals. (read more)

Electro Optical Components, Inc. - No Bias Hydrogen Chloride (HCL) Sensors

This New Hydrogen Chloride (HCl) Sensor is designed to operate with no bias voltage required. Unlike other HCl sensors available on the market, this “No Bias” innovation eliminates the need for sensor warm-up time, streamlining gas monitor design and ensuring a more stable baseline with improved resolutions. (read more)

Electro Optical Components, Inc. - Spatial Light Modulators, Powerful Optical Devices

The Electro Optical Components Spatial Light Modulators use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light one pixel at a time. Users can program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors &am... (read more)

Electro Optical Components, Inc. - Precision IR Filters for NDIR Gas Detection

Electro Optical Components offers Precision IR Gas Filters for NDIR Gas Detection Systems. They have steeper sides so they can have a narrower bandwidth. This makes them more accurate in measuring the gases in NDIR (Non-Dispersive InfraRed) Gas Detection Systems. (read more)

Electro Optical Components, Inc. - Custom Temp, Conductivity, Flow & Humidity Sensors

EOC offers High Quality Custom Temperature, Conductivity, Flow and Humidity sensors Customized for your application. There is a broad choice of materials, technologies, size, form and capabilities of these sensors. Let us help you find the right ingredients to build the ideal sensor to suit your application. (read more)

Electro Optical Components, Inc. - Easy to Use Electrochemical Gas Sensor Calibrators

These Gas Sensor Calibrators are designed for calibration and bump test of the 4 and 7 series gas sensors. Gases included are Hydrogen Fluoride (HF) & Formaldehyde (CH2O). They can be used in the laboratory and in the field. (read more)

Electro Optical Components, Inc. - High Sensitivity Scientific Mini Spectrometer

The EOC-SI-6500 Fiber Optic Spectrometer uses a Miniature Ultra-High Performance 2048 x 64 pixel semiconductor cooled, back thinned CCD array that reduces dark current. This CCD array greatly reduces sensor noise resulting in almost 2 times higher SNR than other
similar systems. It also increases measurement reliability because
results are not changed with temperature. (read more)

Electro Optical Components, Inc. - Mini Flashlight Methane (CH4) Detector

The Electro Optical Components L10M Mini Flashlight Methane (CH4) Detector emits infrared laser light (TDLAS for methane) at a target and detects the intensity of the laser light reflected back to determine the presence and concentration of methane (CH4) in the path. (read more)

Electro Optical Components, Inc. - Best Compact Lock-in Amplifiers
  • In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve the measurement sensitivity. FEMTO has created a series of miniaturized lock-in amplifiers. These small, powerful modules operating reliably even in heavy noise environments.
(read more)
Electro Optical Components, Inc. - Accurate Natural Gas Detection Using Lasers
  • Natural Gas consists primarily of Methane and Ethane. If you want to detect the presence of natural gas without false readings detecting both gases is critical. Electro Optical Components PD358 TDLAS Sensor measures both gases accurately.
(read more)
Electro Optical Components, Inc. - Far UV Measurement Tools for Monitoring Safer UV

EOC offers Far UV (100 - 200nm) measurement tools for the safer Far UV. These tools include Far UV sensors and meters. (read more)

Electro Optical Components, Inc. - Arsine Sensors - Best for Semiconductor Processing

Arsine (AsH3) is a flammable, pyrophoric, and highly toxic pnictogen hydride gas. Despite its lethality, it is used in some applications in the semiconductor industry and for the synthesis of organoarsenic compounds. Electro Optical Components (EOC) offers AsH3 sensors to industrial safety, gas safety professionals to monitor this gas. (read more)

Electro Optical Components, Inc. - Best Handheld Spectrometer for Solids and Liquids

EOC-SI-9101 handheld spectrometer has high reliability, ultra-high speed, low cost, high cost performance and other characteristics. It can adapt to online testing and other environmental applications for a micro field spectroradiometer. (read more)

Electro Optical Components, Inc. - Scintilators - High Energy Particle Detection

Electro Optical Components offers Scintillator materials that fluoresces when struck by a charged particle or high-energy photon. Solutions available are Scintillator Materials and Detector Systems. (read more)

Electro Optical Components, Inc. - Balanced Photoreceivers - Differential Measuring

Electro Optical Components introduces FEMTO's new HBPR Balanced Photoreceivers. They have set a higher standard for balanced photoreceivers. The HBPR series is characterized by very low input noise (NEP) down to 3.7 pW/√Hz and high common mode rejection (CMRR) of up to 55 dB. (read more)

Electro Optical Components, Inc. - Best, Longest Life Ammonia Sensors

Ammonia (NH3) is a very useful but dangerous gas. Electro Optical Components has a complete line of ammonia (NH3) sensors to help you with the safe use of this gas. These ammonia sensors are the most sensitive and have longer life than conventional electrochemical sensors. (read more)

Electro Optical Components, Inc. - Custom Multigas Analyzers Fit Your Requirements

Electro Optical Components offers ANAREX Custom Multigas Analyzers to fit what you need. These Modules and Portable mini Modules combine the measurement technologies that suit your application the best. (read more)

Electro Optical Components, Inc. - Low Cost TDLAS Methane (CH4) Detection Module

The Electro Optical Components TDLAS CH4 gas sensor uses Tunable Diode Laser Absorption Spectroscopy (TDLAS) to give you accurate and reliable measurement of methane (CH4). Our product incorporates a laser, photodetector (PD), and gas cell in a miniaturized integrated package, giving you precision, stability, and reliability at a much lower cost than traditional TDLAS systems. (read more)

Electro Optical Components, Inc. - The Best Hyperspectral Imager / Camera

Electro Optical Components offers the EOC-SI-2500 Series handheld hyperspectral imager with a new design. It’s compact size and light weight, one hand to held to operate, hand touch screen, built-in big memory fit for high quality images. Includes high spatial resolution, spectral resolution and wide range. (read more)

Electro Optical Components, Inc. - Humidity Stable Sulfur Dioxide (SO2) Sensors

Electro Optical Components (EOC) introduces Sulfur Dioxide (SO2) sensors (4SO2-20B & 4SO2-20BF) that measure Sulfur Dioxide concentrations in the gas phase with no sensitivity loss over time due to humidity. The SO2-20BF has no cross-sensitivity to H2S. (read more)

Electro Optical Components, Inc. - TDLS Modules for Gas Detection - Precise, Accurate

TDLS (Tunable Diode Laser Spectrometry) gas analysis modules are a new generation of ultra-high precision gas detection products which are ideal for the chemical industry, coal mining and other industries. (read more)

Electro Optical Components, Inc. - Miniature Spectrometer - Relaible from UV to NIR

The EOC-SI-1010 is highly reliable, ultra-high-speed,
low-cost, and cost-effective miniature spectrometer. It can be adapted for various environmental applications. Its bandwidth is 180 to 1100nm (UV - NIR) (read more)

Electro Optical Components, Inc. - Best High Power Solid State IR Emitters

These SMD infrared radiation sources from Electro Optical Components are pulsable thermal emitters with a near black-body emittance. Their nanotechnology emitter surface achieves higher efficiency. This allows a lower element temperature of 600C, increasing lifetime. With their double sided emitter and backside reflector the are the the BEST and highest power solid state IR emitters. (read more)

Electro Optical Components, Inc. - IR Sensors, Modules for Your Gas Sensor Needs

Electro Optical Components offers infrared detectors & emitters and gas sensor modules for your lifesaving medical devices and your industrial gas sensor applications. (read more)

Electro Optical Components, Inc. - Stock IR Filters & Windows for Medical & NDIR

Electro Optical Components has a variety of stock IR filters and windows for your medical and NDIR needs. These include wide bandpass (WBP) and narrow bandpass (NBP) filters , long wave pass (LWP) filters, short wave pass (SWP) filters, neutral density coated filters and anti reflective (AR) filters and windows. (read more)

Electro Optical Components, Inc. - Your Best Gas Micro Pumps - They Just Don’t Fail

Xavitech micro pumps offer the highest quality and performance available. Their uses include gas (and liquid) sampling for NDIR, space applications and where flow accuracy is important. Their unique design outperforms regular diaphragm pumps. They just don't fail. (read more)

Electro Optical Components, Inc. - Yes! Surface Mounted PbS & PbSe, Robust & Compact

EOC / trinamiX PbS and PbSe infrared detectors and arrays have a unique encapsulation that allows them to be directly mounted on your PCB or also supplied in traditional TO packaging, even with cooling if required. With this encapsulation, there is no trade off in performance. Why wouldn’t you want this feature? (read more)

Electro Optical Components, Inc. - More Efficient, Just The Best Pulsed IR Source

EOC offers the best (most efficient) IR source for detectors requiring a pulsed IR Source. Even at half the modulation rate, the output (gain) is 2.5 to 5 times higher than the 2nd best (see the graphics). These sources are the best for applications like gas detection. (read more)

Electro Optical Components, Inc. - UV APDs - Best Low Level UV Signal Detection

Electro Optical Components introduces UV Solar Blind Silicon Carbide (SiC) Avalanche Photodiodes (APDs) for low signal applications like flame detection in the UV range. The Silicon Carbide (SiC) UV APDs have properties of other APDs in that they are extremely sensitive and have high signal gain, but are only sensitive to UV. They are your solid state replacements for PMTs (Photomultipli... (read more)

Electro Optical Components, Inc. - TransmitterEVO Modules - Gas Detection Made Easy

The TRANSMITTEREVO is a complete module for the stationary, continuous monitoring of gas concentrations in the ambient air. It comes calibrated and ready to go. (read more)

Electro Optical Components, Inc. - Monitoring Fruit Ripening with the Best Method

A new photoacoustic sensor from smartGAS measures the concentration of the ripening gas ethylene in the ambient air in ripening warehouses with high precision. This enables compliance with stringent quality requirements for fresh produce. (read more)

Electro Optical Components, Inc. - Best IR Sources (SMD) for Portable Applications

The EOC-20(100/180)SMD infrared radiation sources are pulsable thermal emitters with a near black-body emittance. They out-perform traditional IR sources with greater optical efficiency (less power in & more power out). The SMD packaged versions are ideal for portable applications. (read more)

Electro Optical Components, Inc. - Highest Resolution Digital PIDs for VOCs

Electro Optical Components (EOC) PID and Digital PID Sensors are the best for detection of a wide variety of volatile organic compounds (VOCs). Any compound with ionization energy (IE) lower than the lamp photons can be measured and they are the most sensitive. (read more)

Electro Optical Components, Inc. - Accurate Multiple Gases Detection Using NDIR

Applications like emission measurement require the simultaneous analysis of multiple gases like CO2, NO and SO2. SILAREX gas sensors have been developed by smartGAS for these applications case. They make parallel concentration measurement of up to three gases with one single NDIR gas sensor. (read more)

Electro Optical Components, Inc. - Best Long Lasting O2 (Oxygen) Sensors

Electro Optical Components offers their O2 (Oxygen) Sensor that has longer life and is lead free for RoHS compliance. (read more)

Electro Optical Components, Inc. - Fiber Coupled Laser Modules - Medical & Scientific

Electro Optical Components has a variety of fiber coupled laser diode modules for medical applications, Biophotonics, and Fluorescence detection. Scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. Micro Chip laser modules are also available. (read more)

Electro Optical Components, Inc. - Objective Lens & Beam Shapers-Expanders for Lasers

Electro Optical Components offers Objective Lens and Beam Shapers & Beam Expanders for Lasers.

Objective Lens is an optimized optical system, with the flat and chromatic aberration free image.

Beam Shapers are designed to change the Gaussian profile of a light source to a Top-Hat profile.

Common Beam Expanders are Galilean type which have one... (read more)

Electro Optical Components, Inc. - SiC Detectors Best High Energy UV Water Treatment

IFW's silicon carbide (SiC) UV photodetectors are extremely durable and withstand prolonged high energy UV exposure like in water treatment applications. These silicon carbide (SiC) photodetectors / photodiodes have a spectral response of 210 – 360 nm and are not sensitive to radiation outside the UV region. (read more)

Electro Optical Components, Inc. - Compact Laser Modules - Eye Safe

Electro Optical Components introduces a family of 1535nm laser modules that are low in power and at an eye safe wavelength. These “Eye Safe” laser modules are small, light weight and operate over a wide temperature range. (read more)

Electro Optical Components, Inc. - Best Hydrogen Sensors for High Voltage Equipment

The monitoring of Hydrogen (H2) levels in their oil is the most effective way of tracking high voltage power equipment health (transformers and switches). Electro Optical Components offers hydrogen specific gas sensors that work as a DGA (Dissolved Gas Analysis) Monitor for oil condition monitoring. (read more)

Electro Optical Components, Inc. - Low Power Mid IR LEDs Great for NDIR Gas Detection

Electro Optical Components introduces Mid IR LEDs and Photodiodes for the mid-infrared spectral range. The wide range of Light Emitting Diodes (LEDs), LED arrays and spectral matched Photodiodes (PD) cover the spectral range from 1600 to 5000 nm. (read more)

Electro Optical Components, Inc. - Precise Air Quality Sensors for 6 Gases and VOCs

Now there are Electrochemical Sensors for monitoring low levels of CO, NO2, O3, SO2, NO or H2S (key contributors to poor air quality). There are also reliable PID sensors for measuring VOCs. (read more)

Electro Optical Components, Inc. - Accurate Nitrous Oxide Greenhouse Gas Measuring

Nitrous oxide (N2O) is a potent greenhouse gas. A reliable monitoring of N2O Nitrous Oxide (anthropogenic N2O emission sources) is very important. smartGAS offers the best, most reliable NDIR sensor for monitoring N2O. (read more)

Electro Optical Components, Inc. - Best High Speed Variable Gain Photoreceiver

The Best in Class FEMTO 200MHz high-speed low noise photoreceiver OE-300 has variable gain from 102 to 108 V/A. Equipped with InGaAs or Si photodiodes it covers 320 to 1,700 nm wavelength range. (read more)

Electro Optical Components, Inc. - Airborne Spectrometer for Monitoring Agriculture
  • Electro Optical Components offers the EOC-SI-9000 Series compact, lightweight spectrometer with high spectral and spatial resolution. These systems are ideal for airborne applications including drones.
(read more)
Electro Optical Components, Inc. - Sub-nanosecond Lasers for Medical, Scientific Apps

These Electro Optical Component 266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Micro Chip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy & excellent beam quality make them ideal for medical applications. Also excellent for lots of scientific applications including Raman. (read more)

Electro Optical Components, Inc. - CORE Continuous Body Temperature Monitoring

The “CORE” body core temperature monitoring system is ideal for accurate and non-invasive core body temperature measurement:

  • Ideal for COVID-19 related symptoms monitoring
  • Easy to use & Reliable
  • CORE enables 24/7 non-invasive Elevated Body Temperature monitoring
  • Highest accuracy available
  • Works better than anything e...
(read more)
Electro Optical Components, Inc. - SMD UV Sensors - Great for Sterilization

To reduce the cost and size, Electro Optical Components offers SMD packaging including a subminiature UV sensor CSP package (1mm X 1mm X 0.3mm). This CSP (Chip Scale Package) SMD is really unique. The substrate and window material are sapphire and the UV sensor is actually grown on the sapphire window using a proprietary epi growth technology. (read more)

Electro Optical Components, Inc. - Gas & Radiation Sensors for Safety and Medical

Electro Optical Components (EOC) offers a full line of Electrochemical, NDIR, TDLAS and Radiation Sensors and Modules for detecting hazardous materials and gases for work safety, environmental protection and medical applications. (read more)

Electro Optical Components, Inc. - Smartphone UV Meter for UV Curing & Sterilization

Electro Optical Components offers the Smart UV Checker for UV curing and sterilization monitoring. This system uses your smartphone and comes with a corded or Bluetooth sensor. You can accurately monitor the UV radiation used in your curing or sterilization process. (read more)

Electro Optical Components, Inc. - SMD IR Sources Way Better Than Micro Light Bulbs

EOC-IRE-100SMD IR source outperforms Micro Light Bulb for Gas Analysis and Spectroscopy with 4 times the bandwidth up to 20 microns vs 4.5 microns for the micro light bulb. (read more)

Electro Optical Components, Inc. - High Quality Raman Lasers for Medical Diagnostics

Electro Optical Components offers a wide variety of the highest quality laser diode modules specifically for Raman Spectroscopy. Raman spectroscopy is a powerful analytical technique that can measure the chemical composition of complex biological samples, such as biofluids, cells and tissues for medical diagnostics. (read more)

Electro Optical Components, Inc. - BEST Signal Recovery Amplifiers - DC to 2 GHz

Electro Optical Components offers the best Signal Recovery Amplifiers from DC to 2 GHz from FEMTO. These FEMTO amplifiers are always low noise and high gain regardless of their bandwidth. (read more)