Water Quality Heavy Metal Analyzer, Portable/Fast

Featured Product from Electro Optical Components, Inc.

More Info Email Supplier Request a Quote

The EOC-SI-W6200 has a fast measurement time (less than 5 minutes) with some measurements less than 30s.  The sensitivity is high and the detection limit is less than 0.5ppb.  The detection accuracy is high and the algorithm design has been optimized. 

Product Features:

  • Fast measurement time less than 5s.
  • High sensitivity, detection limit less than 0.5ppb
  • Detection for more than 10 kinds of heavy metals
  • Good electrode performance, long life,stable and reliable, easy to maintain
  • Low cost of use, low cost of actual consumables, less consumption, safe and non-toxic
  • High detection accuracy, optimized algorithm design, detection accuracy better than 1ppb
  • Intelligent operation, intelligent guide menu, online operation, support for secondary development
  • Good portability, lightweight suitcase protective packaging, easy to carry

Applications:

  • Extensible measurement of hexavalent chromium, nickel, manganese and other indicators
  • Rapid detection of heavy metals in water quality by environmental monitoring agencies at all levels, environmental science institutes,
    universities, water plants, public security inspection departments, enterprises, etc.
  • Applied to on-site emergency detection (such as emergency monitoring of water environment pollution accidents)
  • Laboratory heavy metal detection and analysis
  • Monitoring of surface water, groundwater, seawater, industrial wastewater and drinking water or other environmental water bodies