Techcon TS5420 Adjustable Needle Valve
Featured Product from Ellsworth Adhesives
Techcon Systems TS5420 Adjustable Stroke Needle Valve is designed to dispense very precise deposits over a wide range of shot sizes, down to 0.003 cc. This valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single-acting) or may be connected for air closing without the spring.
The TS5420's compact design and the easy-mount threaded hole allows for easy integration into automated applications. The valve is fully adaptable for use with Techcon time/pressure controllers.
Key Features:
- Pneumatically triggered single-acting valve
- External stroke control adjustment to fine-tune shot sizes
- Easy to maintain, with little to no downtime
- Operating frequency of 400+ cycles per minute
- Viscosities up to 100,000 cps
- Maximum fluid pressure of 300 psi (20.7 bar)
Key Applications:
- Applying lubricant in automotive electrical switches
- Dispensing UV beads in LCD bonding applications
- Impregnating humidity indicator cards (HIC) with fluid chemical in semiconductor packaging
More Featured Products