Fuller-Kinyon® dry screw pumps

Featured Product from FLSmidth

Fuller-Kinyon® dry screw pumps-Image

Developed from Fuller® design and technology, the Fuller-Kinyon® pump provides lower power consumption, lower maintenance needs, and increased efficiency, flexibility and reliability over other pneumatic systems. 

Fuller-Kinyon type M pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help provide a smooth, balanced operation. The screw is dynamically balanced. Areas of the screw, and other parts of the pump that are in direct contact with the material to be conveyed, are made of hardened, wear-resistant material and special hard surfacing. The screw is directly coupled to the driving motor but can be v-belt driven.

Standard equipment on Type M pumps includes a pressurized seal and bearing assembly that extends the service life of the discharge seals by preventing the material being handled from entering the bearing area. Each pump system includes the pump, drive motor and compressed air source.

The Type M pumps, with the exception of the M350, are designed to comply with ATEX Zone 20 certification.  ATEX is a European Union directive under the directive 94/9/EC for the design of equipment and protective systems intended for use in potentially explosive atmospheres.