Ful–Vane™ Air Compressors
Featured Product from FLSmidth
Developed from Fuller® design and technology, FLSmidth's Ful-Vane™ Compressors provide more compression with less energy. FLSmidth is the largest manufacturer of rotary vane compressors in the world. FLSmidth parts warehouses and service centers are strategically located and staffed with well-trained personnel.
- Large inlet area provides efficient capture of large air flows
- Only three moving parts for minimal mechanical losses
- Constant blade-to-cylinder contact results in constant compression efficiency
- Shaft and bearing design minimizes drive losses
- Inlet/outlet configuration eliminates internal compression losses
- Suited for operation with variable frequency drive
FLSmidth manufactures all compressors at its Manheim, Pennsylvania facility, ensuring that each and every compressor is built and tested to the most rigorous standards.
Ful-Vane™ F-K Air Compressor Packages
FLSmidth offers a full range of single stage and two-stage compressors, from critical parts to complete self-contained packages.
Packages may be custom built to project specifications or FLSmidth standards.
Auxiliary components are available upon request.
FLSmidth Ful-Pak™ Packaged Air Compressor Systems
FLSmidth offers standard designed Ful-Pak Air Compressor packages for sizes C135 and larger. Ready for installation with only cooling water, power and air piping connections needed.
FLSmidth's vacuum pumps are proven for a wide range of vacuum services:
- Vacuum filtering
- Mining
- Flash cooling
- Refrigeration
- Flash drying
- Petroleum refining
- General vacuum
- Chemical plants
- Can manufacturing
- Vacuum holding
- Clay, glass and ceramic products
- Vacuum de-gassing
- Foundries
FLSmidth Ful-Vane™ Vacuum Pumps are available in single and two-stage.
- Single stage applications up to 26" Hg vacuum
- Two-stage applications up to 29.95" Hg vacuum
- Designed with double lip seal and packing.