Fullerator aeration/vibration pad

Featured Product from FLSmidth

Fullerator aeration/vibration pad-Image

Replace your old cloth pads with Fullerator high flow aeration/vibration pads. Our vibration pads rarely need replacing, virtually never clog and provide years of maintenance-free service.  Unlike cloth pads, Fullerator pads eliminate clogging due to fines and moisture accumulation, increasing performance and decreasing energy consumption.

  • Economical
  • Durable construction
  • Easy installation
  • Self-cleaning
  • Suitable for abrasive materials
  • Uses low or high pressure air
  • Vibratory action promotes air flow
  • Use with granular or powdered materials
  • 303 stainless steel stud with hex head for easy removal
  • Use in any type of silo, bin or tank
  • Rated to 350°F (177°C), intermittent to 425°F (218°C)
  • High flow design

Our red silicone Fullerator pad is recommended for general purpose applications requiring high flow and/or low pressure air supplies (PD blower), and has a low cracking pressure (10 iwg) design.

Our white silicone Fullerator pad has a double check valve design and a higher cracking pressure (2.6 psi) to provide additional insurance that material will not backfeed.  The white Fullerator air pad is recommended for food grade and difficult applications.

Fullerator aeration pads use a special high flow design to permit the flow of additional aeration air.  Fullerator aeration pads pass over 50% more aeration flow than comparable designs, helping to accommodate the most difficult materials.  Some applications require the control of aeration airflow by use of a throttling valve and/or pressure-reducing regulator.  Apply aeration air only when material flow is required.  Airflow may be continuous or applied intermittently for difficult applications.  Pulsing air on and off reduces air consumption and helps shock the material to flow.