Protective Coatings for Biomass Equipment

Featured Product from FORREST Technical Coatings

More Info Email Supplier Request a Quote

The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs. Forrest’s coatings provide superior corrosion resistance, thermal stability, and color retention, ensuring long-term performance in demanding applications.

Common Biomass Applications:

  • Pellet Manufacturing – Protects equipment used to compress wood chips into fuel.
  • Landfill Flares – Prevents corrosion in high-heat waste gas combustion systems.
  • Biomass-Fired Furnaces – Essential for wood chip drying and fuel processing.
  • Regenerative Thermal Oxidizers (RTOs) – Coating solutions for VOC and HAPs control.

Forrest Technical Coatings offers coating solutions for different temperature ranges to meet the unique needs of biomass processing. For applications operating at temperatures below 400 °F (204 °C), our 216P Primer and 214E Series Topcoat provide durable corrosion protection. In medium-temperature environments (400 °F - 550 °F / 204 °C - 288 °C), the 54H050 High Temp Red Oxide Primer and 64E Series Topcoat offer excellent durability. For extreme high-heat conditions (800 °F - 1100 °F / 427 °C - 593 °C), we recommend the 54H050 High Temp Red Oxide Primer paired with Stove Bright Top Coat, designed for maximum resistance against heat and oxidation.

Enhance Your Biomass Equipment Performance

Forrest Technical Coatings’ high-temperature solutions extend the life of biomass processing equipment. Whether for pellet mills, landfill flares, or emissions control systems, our coatings provide the protection you need.