The New BS22 – 1.5 Spindle Drive

Featured Product from FAULHABER MICROMO

More Info Email Supplier Request a Quote

Minimal Pitch Deviation for Maximum Precision

MICROMO is pleased to introduce the BS22-1.5 spindle drive from the FAULHABER Group.

In the case of rotary drive tasks, the conversion and optimal adaptation of mechanical torques to the respective application usually occurs by means of finely graduated reduction gearheads. High-precision lead screws in combination with DC-Micromotors, Brushless DC-Servomotors or Stepper Motors also make it possible to convert the rotational movement into linear stroke or tensile movements.

The use of ball screws in the series BS 22-1.5 enables linear movements with minimum travel variations of a maximum of 5 μm over the absolute total travel. In combination with motors and mounted components, such as high-resolution encoders, integrated Motion Controllers or Stepper Motors in micro-stepping operation, maximum precision is ensured. This is ideal for demanding positioning tasks such as optical filters, glass-fiber technology, lens adjustment in optical systems or micro actuators for medical technology. The mechanical connection to the motors is implemented by means of a backlash-free coupling integrated into the lead screw. Numerous modifications, such as variable screw lengths, modified screw nuts and custom lubricants are available on request for use in special applications.

Features and Benefits of BS22 Spindle Drives:

  • Durable
  • High Efficiency
  • Variable Length
  • Custom versions (special lubricants, for example, for a vareity of applications)
  • High positioning accuracy (significantly reduced play)

Download:

BS 22-1.5 Datasheet