MICROMO Launches 6 mm Stepper Motor: FDM 0620

Featured Product from FAULHABER MICROMO

More Info Email Supplier Request a Quote

Setting New Standards for Stepper Motors

With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive systems, all components (including connections) are in a housing that measures just 9.7 mm in length and 6 mm in diameter.  With this combination of minimal space requirements and maximum power, reliability and production quality, the FAULHABER Group continues its success story in the field of micro motors and expands its family of stepper motors in the 6 to 22 mm diameter range.

With a holding torque rating of 0.25 mNm and a dynamic torque of up to 0.2 mNm, these stepper motors are a great fit for applications in which high power is required in a small space.  Portable devices are an excellent example. The open-loop operation enables fast and simple implementation, and the holding torque rating and the precise angular accuracy make this product the ideal solution for applications with high requirements on angular and linear positioning.  Applications in optics, photonics and medical technology are just a few considerations.

The innovative and patented flex PCB system is suitable both for LIF (low insertion force) plugs with grid dimensions of 0.5 and 1.0 mm as well as for wiring via lead wires. A wide selection of metric lead screws for linear movements as well as a planetary gearheads with various reduction ratios round out the configuration options of the FDM 0620 series.

In addition, other modifications are available that allow the motors to withstand special mechanical loads or environmental influences (e.g., low temperatures or vacuum). This makes the FDM0620 series a flexible solution for a wide range of application areas.

  • Dynamic torque to 0.2 mNm
  • Speed up to 20,000 rpm
  • Operating temperature range: -35 to +70°C (in the standard version)
  • Long service life
  • Can be combined easily with gearheads or lead screws
  • Ideal for positioning tasks

 Visit the MICROMO website to download the Data sheets to learn more.

 

About MICROMO

MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical, aerospace, optics, robotics and semiconductor equipment.

MICROMO's Application Engineers look beyond just components to offer optimal solutions for custom mechanical and electrical requirements. MICROMO's seasoned team has the experience in the field to assist customers with choosing the correct component and system for unique motion control needs and to meet superior precision and reliability requirements. Contact MICROMO today to learn more about our capabilities and products.

 

The FDM 0620 stepper series is also available for purchase in our online store.