High-Precision Ring Groove Ceramic Chuck
Featured Product from Fountyl Technologies Pte. Ltd.
Product Overview
Used in plasma etch chambers, CVD systems, and PVD equipment for wafer clamping and backside gas cooling. Fountyl high-precision ring groove ceramic chucks feature machined concentric groove patterns on the wafer-facing surface. These grooves distribute helium cooling gas uniformly across the wafer backside while vacuum clamping holds the wafer in place during processing. The chuck body is manufactured from high-purity alumina (Al2O3 99.5%) or silicon carbide (SiC 99%) ceramics, sintered to full density and precision-ground to tight flatness tolerances.
Material Specifications
Alumina Ceramic (Al2O3 99.5%)
- Flexural strength: >= 330 MPa
- Vickers hardness: >= 1600 HV
- Thermal expansion: 8 ppm/C
- Electrical resistivity: > 10^14 ohm.cm
Silicon Carbide Ceramic (SiC 99%)
- Flexural strength: >= 450 MPa
- Vickers hardness: >= 2500 HV
- Thermal expansion: 4 ppm/C
- Surface resistivity: 10^4-10^6 ohm/sq (semi-insulating grade available)
Groove and Surface Specifications
- Groove pattern: concentric ring design, single or multi-zone configurations
- Groove width: 0.5-2 mm (customizable)
- Groove depth: 0.3-1 mm (customizable)
- Land width between grooves: 1-5 mm
- Surface flatness: within 0.02 mm over full chuck diameter
- Surface roughness: Ra <= 0.4 um (wafer contact area)
- Wafer sizes: 150 mm, 200 mm, 300 mm
- Custom OD: up to 350 mm
Key Features
- Precision ring groove pattern -- machined to +/- 0.02mm tolerance for uniform gas distribution and consistent wafer clamping across the entire surface.
- Dual-function design -- concentric grooves serve both vacuum clamping and helium backside cooling channels, eliminating the need for separate cooling plates.
- Material options -- alumina for general etch chambers; silicon carbide for high-erosion plasma environments and processes requiring electrostatic chuck compatibility.
- Flatness control -- within 0.02mm ensures uniform wafer contact and consistent heat transfer across the full wafer diameter.
- Plasma resistance -- both material grades withstand fluorine and chlorine chemistry without degradation or coating requirements.
- Custom groove layout -- number of zones, groove width, depth, and land width adjustable to match specific process gas flow and temperature uniformity requirements.
Applications
- Plasma etch chambers -- wafer clamping and helium backside cooling for oxide, metal, and poly-Si etching
- CVD and PECVD systems -- wafer temperature control during thin film deposition
- PVD and sputtering equipment -- stable wafer hold with backside cooling in high-vacuum environments
- Wafer inspection and metrology -- precision wafer positioning with uniform vacuum hold
Manufacturing Capability
In-house production through ceramic powder processing, sintering, precision diamond grinding, groove machining, and final cleaning. Custom groove patterns, chuck diameters, and mounting interfaces available for specific chamber designs.