Stable Wafer Pin SiC Chuck

Featured Product from Fountyl Technologies Pte. Ltd.

More Info Email Supplier Request a Quote

Solving Wafer Handling Challenges
In semiconductor manufacturing, precise handling and fixation of wafers are critical. Engineers often face challenges like wafer slippage, contamination, deformation under high temperatures, and material wear. The Wafer Pin Silicon Carbide (SiC) Chuck addresses these challenges with a high-performance material and advanced design, ensuring wafers remain stable, clean, and accurately positioned during processing.

Key Advantages and Applications

  • High Temperature and Chemical Resistance: Made of silicon carbide or alumina ceramic, the chuck maintains stability and flatness under prolonged high-temperature environments and resists corrosion from chemicals or gases.

  • Wear Resistance and Durability: High hardness ensures long-term operation without deformation or failure, reducing maintenance and downtime.

  • Strong Adsorption and Stability: Raised pin-like structure minimizes contact area, increasing adsorption force per unit area and providing stable wafer fixation.

  • Customizable Precision and Shape: Flatness controlled within 5 μm for 12-inch wafers, with adjustable pin patterns and surface shapes according to wafer geometry, improving adsorption responsiveness and process accuracy.

  • Reduced Contamination: Pin-based design reduces contact area and contamination, while improving wafer warping correction.

  • Applications: Perfect for wafer clamping in exposure devices, inspection tools, and transportation systems in semiconductor production, ensuring precision and reliability in critical processes.

Engineers benefit from a wafer chuck that guarantees precise, stable, and durable handling of wafers, improving process control and reducing defects. Explore how this wafer pin SiC chuck can enhance your semiconductor manufacturing workflow.