Tablet Oscilloscope for Drive CAN Wave Measurement

Featured Product from Fujian Lilliput Optoelectronics Technology Co., Ltd.

More Info Email Supplier Request a Quote

Long Description:
This article provides a detailed overview of how to utilize the OWON TAO3000 Series Tablet Oscilloscope for measuring the drive CAN waveform in Volkswagen PASSAT B7 car maintenance. The drive CAN line, also known as high-speed CAN, and the comfort CAN line, referred to as low-speed CAN, are both employed in the PASSAT B7. Additionally, the LIN line communication is utilized between certain control units, sensors, and actuators.

The OWON TAO3000 Series Tablet Oscilloscope is an excellent tool for accurately capturing and analyzing CAN waveforms. With a bandwidth of up to 120MHz and a maximum real-time sampling rate of 1GSa/s, it ensures precise measurements. Its 14-bit vertical resolution and 40M record length enable the capture of small signals with high accuracy.

The oscilloscope's waveform refreshing rate of 75,000 wfms/s ensures smooth and responsive operation. It features low base noise, making it ideal for capturing accurate small signals. The device also offers various triggering and decoding functions, enhancing its versatility in troubleshooting and analysis. Moreover, it supports SCPI and LabVIEW, facilitating seamless integration into existing test setups.

The OWON TAO3000 Series Tablet Oscilloscope boasts an 8-inch multi-point touch screen with an 800 x 600 pixel resolution, providing a user-friendly interface for easy operation. It offers multiple connectivity options, including USB host, USB device, LAN, and optional Wi-Fi, enabling convenient data transfer and remote control.

Key Features:

  • Bandwidth up to 120MHz, with a maximum real-time sampling rate of 1GSa/s
  • 14-bit vertical resolution for accurate small-signal capturing
  • 40M record length and waveform refreshing rate of 75,000 wfms/s
  • Low base noise for precise measurements
  • Various triggering and decoding functions available
  • SCPI and LabVIEW supported for seamless integration
  • 8-inch multi-point touch screen with 800 x 600 pixel resolution
  • Multiple connectivity options: USB host, USB device, LAN, and optional Wi-Fi

Applications:

  • Measuring drive CAN waveforms in Volkswagen PASSAT B7 car maintenance
  • Troubleshooting and analysis of high-speed CAN and low-speed CAN lines
  • LIN line communication analysis between control units, sensors, and actuators
  • Integration into automotive diagnostic and maintenance workflows