Use OWON oscilloscope to measure CAN CONFORT wave

Featured Product from Fujian Lilliput Optoelectronics Technology Co., Ltd.

More Info Email Supplier Request a Quote

CAN field-bus gets 2 categories, CAN DRIVE and CAN CONFORT. Taking PASSAT B7 as example, the communication between its control units runs through these 2 CAN field-buses, besides CAN communication, the communication between its control units and sensor / actuator also been through LIN field-bus. Via previous article “Use OWON tablet oscilloscope to measure driving CAN waveform”, we bring the detailed introduction towards how to measure CAN DRIVE, and with this article, we’ll eye upon how to measure CAN CONFORT field-bus in Volkswagen PASSAT B7 Car Maintenance.

TAO3000 Series 2CH 8/14bit Tablet Oscilloscope

  • Dual channels, 70MHz-120MHz bandwidth, 1GS/s sample rate
  • Ocilloscope+ 4 1/2 digits multimeter+data logger
  • Optional 14-bit high resolution ADC
  • Max 40M record length; max 45,000 wfms/s waveform refresh rate
  • Built-in 8000mAh large capacity battery, can word continuously for 5 hours
  • 8 inch multi=point capacitive touchscreen
  • SCPI, and LabVIEW supported
  • multi- trigger, and bus decoding function
  • multi-interface integration - USB host, USB device,LAN,WIFI(optional)