Highly Conformable-High Heat Conducting Gel Pads
Featured Product from Fujipoly® America Corp.
Fujipoly® recently released SARCON® GR100A series, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.05 K-in2/W at 72.5 PSI with a thermal conductivity of 10 W/m°K.
SARCON® GR100A is available in five thicknesses (0.3, 0.5, 1.0, 1.5, and 2.0mm) up to a maximum dimension of 300mm x 200mm and can be die-cut to fit almost any application shape. This new Fujipoly® thermal interface material is well-suited for environments with operating temperatures ranging from -40 to +150°C.
When placed between high-power, heat generating components and a nearby heat sink, the silicone-based material completely fills air gaps between uneven components, board protrusions and recessed areas. This maximizes heat transfer and dissipation, thereby improving overall performance.