Smallest Voice Coil Actuator EVER!
Featured Product from GEEPLUS Inc.
The tiny new VM13 voice coil motor from Geeplus is the smallest moving coil actuator that the company has ever produced and is designed for applications where size really does matter!
Naturally suited to projects requiring miniature solutions, the 13mm voice coil motor is particularly suited to delicate but accurate proportional control is required, such as specialized optical systems where functions such as mirror focusing are an intricate part of the process.
Voice coil motors from Geeplus are highly controllable electrical actuators suitable for applications needing only limited displacement and their features include fast operation, controllability, low hysteresis, reliability and flexible configuration. Geepus voice coil actuators can be found in precise applications such as ICU ventilator machines throughout the world.
Contact Geeplus for pricing or assistance!