Multi-Functional Carrier-grade Ethernet Tester
Featured Product from GL Communications, Inc.
GL provides carrier Ethernet test tools, which include the following product offerings:
- PacketExpert™ 1G (PXE100) - Available in Portable
- PacketExpert™ 10G (PXG100) - Available in Portable only
- PacketExpert™ 10GX (PXN100) - Available in portable (PXN100) and Rack (PXN1XX) variants
Each of the PacketExpert™ platforms is designed to support a variety of functionalities that are essential for carrier-grade Ethernet testing. These functionalities include:
- Wire speed BERT
- Smart Loopback
- RFC 2544 Testing
- Record and Playback
- Y.1564 (ExpertSAM™)
- PacketBroker – (Tap-Filter-Modify-Aggregate Packets)
- Multi Stream UDP/TCP Traffic Generator and Analyzer
- RFC 6349 (ExpertTCP™)
- WAN Link Emulation – IPNetSim (Multi-stream)/ IPLinkSim (Single-stream)
The PacketExpert™ 10GX is a multi-functional Ethernet tester that provides the same interfaces, functionality, and port capacity as the previous PacketExpert™ 10G model, allowing for comprehensive testing of 10 Gbps /1 Gbps wirespeed Ethernet/IP networks.
With its ability to generate and receive traffic with stacked VLAN (Q-in-Q) and stacked MPLS, the PacketExpert™ 10GX is useful for testing a wide range of networks. These include testing individual links/switches, local Ethernet/IP networks (LAN), end-to-end testing of Wide Area Networks (WAN), testing Core/MPLS networks, and more.
Applications
- Multiport Ethernet switch testing.
- Verification of QoS parameters of network devices such as switches and routers.
- End-to-end testing of network paths for QoS parameters.
- In-depth troubleshooting of carrier networks in the event of network failures or impairments.
- QoS testing of triple-play services to ensure they meet SLA parameters.
- Validation of terrestrial wireless, satellite, and other WAN technologies networks.
- Real-time testing of VoIP networks to verify that they meet quality requirements before deployment.
- Testing of routers, switches, VoIP handsets, VoIP PBXs, set-top boxes, and VoD servers.
Common Features
- Enables simultaneous generation and reception of Ethernet to IP traffic at user-defined or auto-negotiated speed
- Traffic options allow users to generate Ethernet to IP frames with customizable frame length, size, and varying traffic rates
- Supports both Electrical and Optical interfaces for mixed technology testing
- Provides layer-wise testing options such as BERT, RFC 2544 Testing over Framed Ethernet (Layer2), Stacked MPLS (Layer2.5), IP, and UDP
- Supports testing with ARP, Ping, IPv6, and stacked VLAN (Q-in-Q) up to 3 levels
- Supports testing with stacked MPLS up to 3 levels
- Provides IP and UDP header checksum validation and allows users to define Ethernet, IP, and UDP header fields
- Offers field upgradable technology to stay current with industry trends
- Provides multi-board support for all applications
Hardware Specifications
Interfaces:
- 4 x 1G Base-X Optical OR 10/100/1000 Base-T Electrical
- 2 x 10G Base-SR, -LR -ER Optical only
- Single Mode or Multi Mode Fiber SFP support with LC connector
- Optional 4-Port SMA Jack Trigger Board (TTL Input/Output)
Protocols:
- IEEE 802.3ae LAN PHY compliance
- RFC 2544 compliance
Power Supply: 9 volts, 2.0 Amps
Physical Dimension: 8.45” x 5.55” x 1.60”