Preserve & Protect Sewer Cables & Equipment

Featured Product from General Pipe Cleaners

Preserve & Protect Sewer Cables & Equipment-Image

Two great ways to extend life of drain cleaning tools & equipment

Snake-Oil Classic™

Preserves & Protects Sewer Cables & Equipment

Experienced professionals call it the dependable way to preserve and protect sewer cables from rust.

General’s Snake-Oil Classic™ is better than common lubricants. Its special rust inhibitor cuts through moisture and replaces it with a rust resistant coating.

Sewer cables and machines, including drums, bearings and power cable feeds, enjoy significantly extended life. And the lemon scented deodorant gives everything a fresh, clean smell.

It’s easy to use, too. Just pour a quantity of the Snake-Oil Classic into the drum and rotate the container, letting the oil contact as much of the cable as possible. Then drain off excess Snake-Oil Classic and allow the cable to air-dry.

Snake-Oil Classic is available in either quart or gallon containers

Snake-Oil Plus™

New non-toxic, eco-friendly, biodegradable formula

General’s Snake-Oil Plus™ offers enhanced protection of drain cables and machines – and can extend the life of your other equipment, as well!

The new and improved non-toxic, eco-friendly, biodegradable formula creates virtually non-stick surfaces, keeping mud and debris from sticking to cables, drums, and machines, significantly extending your drain cleaning equipment life. Bearings, feeds, and moving parts last longer. And its deodorizer keeps drain cleaning tools smelling fresh and clean.

Snake-Oil Plus can also preserve and protect concrete & construction equipment, paint & plumbing tools, lawn & garden machinery, and more.

Just pour a quantity of Snake-Oil Plus into the drum and rotate the container to let the oil contact as much cable as possible. Then drain off the excess Snake-Oil Plus and let the cable air-dry.

Snake-Oil Plus is available in either quart or gallon sizes. The quart size includes a sprayer to
make it easier to apply just the right amount to all your other tools.