Rigid polyurethane foam for Doors and Windows

Featured Product from General Plastics Manufacturing Co.

More Info Email Supplier Request a Quote

RECOMMENDED PRODUCTS:

DOWNLOAD DOORS & WINDOWS FLYER

INTERIOR AND EXTERIOR DOOR AND WINDOW MATERIALS
Take advantage of the unique chemistry in General Plastics’ LAST-A-FOAM® for your door and window applications.  Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the qualities needed for skilled craftsmanship.

All LAST-A-FOAM® polyurethane foam is formulated so it remains dimensionally stable and will not warp or bow. Due to its closed cell structure, our foams have high resistance to water absorption, and will not swell or crack when exposed to moisture. It has also been proven to retain its physical properties in long-term applications.

As core material for entry or interior doors and garage doors, LAST-A-FOAM® polyurethane foam is an ideal substitute for wood due its resistance to rot, fire and water. It’s also an alternative to medium-density fiberboard (MDF) due to its strength, lighter weight, and higher insulation values. For example, the LAST-A-FOAM® FR-4600, our microcellular foam with the finest cell surface, can support window trim applications with intricate and 3-dimensional details.

LAST-A-FOAM® adheres well to composite skins, and it may also be used without adhesive when bonding, for example, when curing pre-impregnated skin together with a lower density foam or molding a cured composite skin to the foam material. We offer several products that come in a wide range of densities (3 to 50 pounds per cubic foot) allowing you to choose the mechanical properties appropriate for your application, whether it be strength requirements, fire-retardant properties, machinability, grain detail, or surface finish.

LAST-A-FOAM® can be provided in sheets and blocks or molded. When molded, exceptional grain detail mimicking the look of wood can be achieved.

Choose LAST-A-FOAM® polyurethane foam for material that is strong, consistent and supports your finishing techniques.

ADVANTAGES:

  • Lightweight, strong and durable
  • Wide range of products for various density and strength requirements
  • Adheres well to composite skins, wood, and engineered wood products
  • Does not absorb water and does not warp
  • Grain-free, fine-cell surface for intricate details, painted finishes, better machining and processing
  • Significant weight savings compared to other materials
  • Accommodates virtually any resin and coating system
  • Compatible with many types of adhesives

 

APPLICATIONS:

  • Window trims
  • Insulated garage doors
  • Insulated entry doors
  • Interior doors
  • Decorative feature for doors and windows

Follow us on:

 

Use our Product Finder tool to find out what product is suitable for your specific application.

RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS
For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed.

Whether you need high-temperature tooling boardsmolded parts or submersible foams, expect identical quality, uniformity, stability and weight for the density you specify – every time.

From the oceans’ depths to deep space, we shape great ideas into reality.