Custom Industrial Oxidation Ovens
Featured Product from Harper International Corporation
Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm).
Additionally, Harper's proprietary research oven technology offers parallel, cross, and down airflow directions in a single oven, which allows for true evaluation of different flow techniques. The oven's uniformity specifications meet or exceed best-in-class for each flow regime.