MIL-DTL-38999 Harsh Environment Connectors
Featured Product from Heilind Electronics, Inc.
Heilind Electronics is now stocking Amphenol Aerospace’s MIL-DTL-38999 Series III (D38999 Tri-Start Series III, TV) connectors – the standard subminiature circular connector for today’s harsh environment applications. The assortment of MIL-DTL-38999 connectors offered by Amphenol Aerospace is the largest in the world and includes both commercial off-the-shelf (COTS) and MIL-SPEC varieties.
Part Prefixes: TV*, CT*, MTV*, and D38999
Key Features & Benefits:
- Fully QPL’d
- Qualified to BACC63DB and BACC63DC specifications
- Aluminum/Stainless Steel/Class K versions feature firewall capability with EMI shielding and resistance to moisture, corrosion, vibration, and shock
- Composite versions feature lightweight design and extended contact life
- 100% scoop-proof design for contact protection
- Quick positive coupling for easy mating
- Several coupling mechanisms available, including threaded, bayonet, push-pull, rack & panel, and lanyard releases
- Insert arrangements incorporate crimp removable or hermetically sealed contacts to accommodate signal, power, coaxial, twinax, quadrax, and even fiber optic termini
- Plating options include cadmium olive drab, zinc cobalt, electroless nickel, and RoHS-compliant black zinc nickel
Applications:
- Aircraft
- Ships
- Missiles and ordnance
- Space and military ground vehicles
- C4ISR
- Communications equipment
- Medical instrumentation
- High-reliability test equipment
More Featured Products