IROSS™ Pipe End Heating Systems

Featured Product from Inductotherm Group

More Info Email Supplier Request a Quote

These systems utilize patented fluxmanager technology that yields superior temperature uniformity compared to conventional medium frequency designs.

Features:
• Deep and uniform ID/OD temperature distribution, even when pipes are positioned non-concentric
• Flexible: 5 coil diameters cover all OCTG pipe sizes
• Modular: Robust and unitized system
• Infrared and thermal image monitoring options
• Data logging capability for traceability
• Shaped flux concentrator for increased efficiency
• Versatile: 50 or 60Hz / 350 - 600VAC input

Applications:
• Preheat for welding
• Preheat for swaging
• Hardening
• Anenealing
• Normalizing
• Removal and cure of coatings
• Friction weld and swage stress relieving