High Speed Slot Switches——E3S30

Featured Product from Intellisense Microelectronics Ltd.

More Info Email Supplier Request a Quote

IMS's E3S30 series is a rugged metal housing with a high speed response of 0.25ms for applications such as tool breakage detection, label inspection.

Product feature:

  • High performance ASIC based sensor with advanced modulation scheme and built in digital filter
  • The emitter and receiver are placed in one U-shape case, simplify the process of installation and alignment
  • Switchable light on or dark on by control wire
  • Excellent noise immunity to ambient light
  • Fast response time: 1ms or 0.25ms
  • Bright operation indicator and stability indicator
  • Reverse polarity protection, output short-circuit protection, output reverse polarity protection
  • Detect objects down to φ1mm
  • Sensitivity adjustable