3/8''NPT optical liquid level sensor

Featured Product from Intellisense Microelectronics Ltd.

More Info Email Supplier Request a Quote

This optical liquid level sensor is known for its high precision and durability, making it ideal for liquid level monitoring in extreme environments. Designed for the demands of the chemical, petroleum, and food industries, it features a compact design and easy installation. This sensor helps engineers and technicians manage liquid level control efficiently, enhancing safety and stability in challenging environments.

High-Performance ASIC Design: Ensures stable measurement performance and durability.
High Precision: Offers an accuracy of ±1mm, ensuring reliable data.
Low Power Consumption: Operates at only 5mA, making it energy-efficient.
Wide Temperature Range: Functions well between -40°C and 100°C, with strong adaptability.
Built-In Multiple Protections: Includes 100ms power-on delay, self-recovering short circuit, reverse polarity, and over-voltage protection for enhanced device safety.
Advanced Light Immunity Technology: Utilizes a 20µs pulse-modulated light source and CDS signal processing to effectively reduce interference from DC light.
Corrosion-Resistant Material: Made from polysulfone or Trogamid for high chemical resistance, suitable for corrosive liquids.
IP67 Waterproof Rating: Withstands harsh environments for long-term durability.
Switchable Light/Dark on Mode: Supports “light-on” or “dark-on” modes to meet different needs.
Bright LED Status Indicator: Provides clear visibility of operational status.

This sensor is an ideal choice for demanding industrial environments, delivering high reliability and safety, enabling precise and efficient liquid level monitoring in complex work conditions.